onsemi Single FETs, MOSFETs RFD12N06RLESM9A

Description
N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFD12N06RLESM9ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD12N06RLESM9ATR-ND
Single FETs, MOSFETs RFD12N06RLESM9ATR-ND
N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA

N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - RFD12N06RLESM9ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD12N06RLESM9ACT-ND
Single FETs, MOSFETs RFD12N06RLESM9ACT-ND
N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA

N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - RFD12N06RLESM9ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD12N06RLESM9ADKR-ND
Single FETs, MOSFETs RFD12N06RLESM9ADKR-ND
N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA

N-Channel 60V 18A (Tc) 49W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 8022143 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022143
MOSFETs 8022143
MOSFET, Fairchild, RFD12N06RLESM9A

MOSFET, Fairchild, RFD12N06RLESM9A

Supplier's Site
MOSFETs - 8022143P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022143P
MOSFETs 8022143P
MOSFET, Fairchild, RFD12N06RLESM9A

MOSFET, Fairchild, RFD12N06RLESM9A

Supplier's Site
MOSFETs - 1663193 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663193
MOSFETs 1663193
MOSFET, Fairchild, RFD12N06RLESM9A

MOSFET, Fairchild, RFD12N06RLESM9A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD12N06RLESM9A - 013548-RFD12N06RLESM9A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD12N06RLESM9A
013548-RFD12N06RLESM9A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD12N06RLESM9A 013548-RFD12N06RLESM9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 013548-RFD12N06RLESM 9A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 49W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 63 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 013548-RFD12N06RLESM9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 63 mOhm @ 18A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
2088-RFD12N06RLESM9A
60V MOSFET Transistor 2088-RFD12N06RLESM9A
MOSFETs 60V Single Product overview: RFD12N06RLESM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD12N06RLESM9A can be used for catalog matching and distributor lookup.

MOSFETs 60V Single Product overview: RFD12N06RLESM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD12N06RLESM9A can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Single

MOSFET 60V Single

Buy Now Datasheet
N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi - 15R4044 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi
15R4044
N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi 15R4044
N CHANNEL MOSFET, 60V, 17mA; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 17mA; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi - 05B7455 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi
05B7455
N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi 05B7455
N CHANNEL MOSFET, 60V, 17mA; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 17mA; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RFD12N06RLESM9A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RFD12N06RLESM9A
Single FETs, MOSFETs RFD12N06RLESM9A
MOSFET N-CH 60V 18A TO252AA

MOSFET N-CH 60V 18A TO252AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD12N06RLESM9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD12N06RLESM9A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD12N06RLESM9A
MOSFET N-CH 60V 18A TO252AA

MOSFET N-CH 60V 18A TO252AA

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RFD12N06RLESM9ATR-ND 8022143 8022143P 013548-RFD12N06RLESM9A 2088-RFD12N06RLESM9A RFD12N06RLESM9A 15R4044 05B7455 RFD12N06RLESM9A RFD12N06RLESM9A
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD12N06RLESM9A 60V MOSFET Transistor MOSFET N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi N Channel Mosfet, 60V, 17Ma; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252AA Reel TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data