Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242655-RFD12N06RLES
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
17A, 60V, 0.071 Ohm, N-Channel, Logic Level UltraFET Power MOSFET Product overview: RFD12N06RLESM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 60V, 0.071 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 60V, 0.071 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD12N06RLESM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1242655-RFD12N06RLESM | 285-RFD12N06RLESM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD12N06RLESM | N-Channel 17A 60V 0.071 Ohm MOSFET Transistor |
| Package Type | SOT3 |