onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1K49223 RF1K49223

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242501-RF1K49223 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242501-RF1K49223 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1K49223 - 1242501-RF1K49223 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1K49223
1242501-RF1K49223
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1K49223 1242501-RF1K49223
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242501-RF1K49223 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242501-RF1K49223
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Power Field-Effect Transistor, 2.5A I(D), 30V, 0.36ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA - 17292-RF1K49223 - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 2.5A I(D), 30V, 0.36ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
17292-RF1K49223
Power Field-Effect Transistor, 2.5A I(D), 30V, 0.36ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA 17292-RF1K49223
Power Field-Effect Transistor, 2.5A I(D), 30V, 0.36ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA

Power Field-Effect Transistor, 2.5A I(D), 30V, 0.36ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Power MOSFET Transistors
Product Number 1242501-RF1K49223 17292-RF1K49223
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1K49223 Power Field-Effect Transistor, 2.5A I(D), 30V, 0.36ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3535-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC093N15NS5SC - BSC093N15NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0093 ohms
View Details
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers