onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single RD2006LS-S-SB5

Description
Win Source Part Number: 1172891-RD2006LS-S-S B5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSRD2006LS-S-SB5 ,2156-RD2006LS-S-SB5 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1172891-RD2006LS-S-S B5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSRD2006LS-S-SB5 ,2156-RD2006LS-S-SB5 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1172891-RD2006LS-S-SB5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1172891-RD2006LS-S-SB5
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1172891-RD2006LS-S-SB5
Win Source Part Number: 1172891-RD2006LS-S-S B5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSRD2006LS-S-SB5 ,2156-RD2006LS-S-SB5 RoHS Status: Not applicable

Win Source Part Number: 1172891-RD2006LS-S-SB5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSRD2006LS-S-SB5,2156-RD2006LS-S-SB5
RoHS Status: Not applicable

Buy Now
 - RD2006LS-S-SB5 - Rochester Electronics
Newburyport, MA, United States
FRD 20A 600V

FRD 20A 600V

Supplier's Site Datasheet
20A 600V Diode and Rectifier - 280-RD2006LS-S-SB5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 600V Diode and Rectifier
280-RD2006LS-S-SB5
20A 600V Diode and Rectifier 280-RD2006LS-S-SB5
FRD 20A 600V Product overview: RD2006LS-S-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD2006LS-S-SB5 can be used for catalog matching and distributor lookup.

FRD 20A 600V Product overview: RD2006LS-S-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD2006LS-S-SB5 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RD2006LS-S-SB5
Discrete Semiconductor Products - Diodes - Rectifiers RD2006LS-S-SB5
FRD 20A 600V

FRD 20A 600V

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1172891-RD2006LS-S-SB5 RD2006LS-S-SB5 280-RD2006LS-S-SB5 RD2006LS-S-SB5
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 20A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Single Diodes - BAS116E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
4 suppliers