onsemi Voltage Regulators - Linear RC1587DT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK (TO-263)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK (TO-263)
Datasheet
Datasheet Summary
Powered by GS/AI

The RC1587DT is a low dropout linear voltage regulator capable of delivering up to 3A of output current. It is designed for low voltage applications, making it suitable for microprocessor power supplies and GTL+ bus termination. The device features a fast transient response and a low dropout voltage, ensuring efficient performance in critical applications. It includes trimmed current limiting and on-chip thermal limiting for enhanced reliability under various load conditions. The RC1587DT is available in a TO-252 package, which is suitable for space-constrained designs. With a typical load regulation of 0.05% and a quiescent current of 4 to 13 mA, it provides stable output voltage with minimal power loss. This regulator is ideal for engineers looking for a robust solution for low voltage logic supply and post-regulation in switching power supplies.

Datasheet Summary
Powered by GS/AI

The RC1587DT is a low dropout linear voltage regulator capable of delivering up to 3A of output current. It is designed for low voltage applications, making it suitable for microprocessor power supplies and GTL+ bus termination. The device features a fast transient response and a low dropout voltage, ensuring efficient performance in critical applications. It includes trimmed current limiting and on-chip thermal limiting for enhanced reliability under various load conditions. The RC1587DT is available in a TO-252 package, which is suitable for space-constrained designs. With a typical load regulation of 0.05% and a quiescent current of 4 to 13 mA, it provides stable output voltage with minimal power loss. This regulator is ideal for engineers looking for a robust solution for low voltage logic supply and post-regulation in switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RC1587DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RC1587DT
Voltage Regulators - Linear RC1587DT
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK (TO-263)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RC1587DT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details