onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585T RC1585T

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105199-RC1585T Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: Through Hole Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105199-RC1585T Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: Through Hole Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585T - 105199-RC1585T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585T
105199-RC1585T
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585T 105199-RC1585T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105199-RC1585T Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: Through Hole Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105199-RC1585T
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: Through Hole
Voltage - Input: 3.5 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TO220 Power Management IC
750-RC1585T
TO220 Power Management IC 750-RC1585T
IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1585T from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585T can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1585T from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1585T
PMIC - Voltage Regulators - Special Purpose RC1585T
IC REG CONV PENTIUM 1OUT TO220-3

IC REG CONV PENTIUM 1OUT TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 105199-RC1585T 750-RC1585T RC1585T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585T TO220 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3
Special Features Multiple Outputs
Output Voltage 1.5 to 3.6 volts 3.6 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3216IGV-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
PMIC - Voltage Regulators - Special Purpose - 111-4160PBF - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details