Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987263-RC1117M25T
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 1 A
Input Bias Current: 4 mA
Output Voltage: 2.5 V
Categories: OEM Parts(O-R)
Case / Package: TO-263
Max Input Voltage: 7.5 V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 18 W
Dropout Voltage: 1.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987263-RC1117M25T |
| Product Name | OEM Parts - OEM Parts (O - R) - RC1117M25T |