onsemi Optoelectronics - LED Indication - Discrete QTLP670C7TR

Description
Win Source Part Number: 1086999-QTLP670C7TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 660nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): LS T676-P2S1-1-Z; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; SML-LX2832SRC-TR; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP670C7TR-NDR Base Product Number: QTLP67 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1086999-QTLP670C7TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 660nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): LS T676-P2S1-1-Z; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; SML-LX2832SRC-TR; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP670C7TR-NDR Base Product Number: QTLP67 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1086999-QTLP670C7TR
Optoelectronics - LED Indication - Discrete 1086999-QTLP670C7TR
Win Source Part Number: 1086999-QTLP670C7TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 660nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): LS T676-P2S1-1-Z; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; SML-LX2832SRC-TR; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP670C7TR-NDR Base Product Number: QTLP67 Product Status: Obsolete

Win Source Part Number: 1086999-QTLP670C7TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 645nm
Wavelength - Peak: 660nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): LS T676-P2S1-1-Z; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; SML-LX2832SRC-TR;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: QTLP670C7TR-NDR
Base Product Number: QTLP67
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1086999-QTLP670C7TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers