onsemi LED Indication - Discrete - QTLP670C74TR QTLP670C74TR

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 094754-QTLP670C74TR Packaging: Tape and Reel Type: Bi-Color Operating Temp Range: -4C to 85C Product Length (mm): 2.8(mm) Product Depth (mm): 3.2(mm) Product Height (mm): 1.8(mm) Mounting: Surface Mount Pin Count: 4 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: PLCC Number of Elements: 2 Test Current (It): 2(mA) Forward Voltage: 2.8/2.4(V) Emitting Color: Yellow Green/Red Luminous Intensity: 25/2mcd Power Dissipation: 84/72(W) Peak Wavelength: 565/66(nm) High Brightness: No Shape Type: Circular Forward Current: 3(mA) Reverse Voltage: 5(V) Viewing Angle: 12(deg) Lens Dimensions: 2.4x2.4x1.1(mm) Dominant Wave Length: 57/645(nm) Chip Material: GaAlAs Main Category: Chip LED Lum Intensity: 25/2mcd Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 094754-QTLP670C74TR Packaging: Tape and Reel Type: Bi-Color Operating Temp Range: -4C to 85C Product Length (mm): 2.8(mm) Product Depth (mm): 3.2(mm) Product Height (mm): 1.8(mm) Mounting: Surface Mount Pin Count: 4 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: PLCC Number of Elements: 2 Test Current (It): 2(mA) Forward Voltage: 2.8/2.4(V) Emitting Color: Yellow Green/Red Luminous Intensity: 25/2mcd Power Dissipation: 84/72(W) Peak Wavelength: 565/66(nm) High Brightness: No Shape Type: Circular Forward Current: 3(mA) Reverse Voltage: 5(V) Viewing Angle: 12(deg) Lens Dimensions: 2.4x2.4x1.1(mm) Dominant Wave Length: 57/645(nm) Chip Material: GaAlAs Main Category: Chip LED Lum Intensity: 25/2mcd Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP670C74TR
094754-QTLP670C74TR
LED Indication - Discrete - QTLP670C74TR 094754-QTLP670C74TR
Manufacturer: Fairchild Semiconductor Win Source Part Number: 094754-QTLP670C74TR Packaging: Tape and Reel Type: Bi-Color Operating Temp Range: -4C to 85C Product Length (mm): 2.8(mm) Product Depth (mm): 3.2(mm) Product Height (mm): 1.8(mm) Mounting: Surface Mount Pin Count: 4 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: PLCC Number of Elements: 2 Test Current (It): 2(mA) Forward Voltage: 2.8/2.4(V) Emitting Color: Yellow Green/Red Luminous Intensity: 25/2mcd Power Dissipation: 84/72(W) Peak Wavelength: 565/66(nm) High Brightness: No Shape Type: Circular Forward Current: 3(mA) Reverse Voltage: 5(V) Viewing Angle: 12(deg) Lens Dimensions: 2.4x2.4x1.1(mm) Dominant Wave Length: 57/645(nm) Chip Material: GaAlAs Main Category: Chip LED Lum Intensity: 25/2mcd Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094754-QTLP670C74TR
Packaging: Tape and Reel
Type: Bi-Color
Operating Temp Range: -4C to 85C
Product Length (mm): 2.8(mm)
Product Depth (mm): 3.2(mm)
Product Height (mm): 1.8(mm)
Mounting: Surface Mount
Pin Count: 4
Operating Temperature Classification: Industrial
Rad Hardened: No
DELETED: Compliant
Package Type: PLCC
Number of Elements: 2
Test Current (It): 2(mA)
Forward Voltage: 2.8/2.4(V)
Emitting Color: Yellow Green/Red
Luminous Intensity: 25/2mcd
Power Dissipation: 84/72(W)
Peak Wavelength: 565/66(nm)
High Brightness: No
Shape Type: Circular
Forward Current: 3(mA)
Reverse Voltage: 5(V)
Viewing Angle: 12(deg)
Lens Dimensions: 2.4x2.4x1.1(mm)
Dominant Wave Length: 57/645(nm)
Chip Material: GaAlAs
Main Category: Chip LED
Lum Intensity: 25/2mcd
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 094754-QTLP670C74TR
Product Name LED Indication - Discrete - QTLP670C74TR
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 12 degrees
Luminous Intensity 12.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details