onsemi LED Indication - Discrete QTLP670C4TR

Description
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP670C4TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP670C4TR-ND
LED Indication - Discrete QTLP670C4TR-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Hong Kong, China
Visible LED, Clear,
17292-QTLP670C4TR
Visible LED, Clear, 17292-QTLP670C4TR
Visible LED, Clear,

Visible LED, Clear,

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number QTLP670C4TR-ND 17292-QTLP670C4TR
Product Name LED Indication - Discrete Visible LED, Clear,
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241696-SLR-322MG3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 50 degrees
View Details
5 suppliers