onsemi Optics - LEDs - Light Pipes - QTLP652COTR QTLP652COTR

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968109-QTLP652COTR Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 130 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Orange
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968109-QTLP652COTR Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 130 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - QTLP652COTR - 968109-QTLP652COTR - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - QTLP652COTR
968109-QTLP652COTR
Optics - LEDs - Light Pipes - QTLP652COTR 968109-QTLP652COTR
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968109-QTLP652COTR Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 130 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Orange

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968109-QTLP652COTR
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 40 mcd
Forward Current: 20 mA
Viewing Angle: 130 °
Lens Color: Clear
Number of Pins: 1206
Wavelength: 610 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 968109-QTLP652COTR
Product Name Optics - LEDs - Light Pipes - QTLP652COTR
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 130 degrees
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details