onsemi LED Indication - Discrete - QTLP651C3TR QTLP651C3TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 931189-QTLP651C3TR Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric) Package: 1206 (3016 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: QTLP65 Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 931189-QTLP651C3TR Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric) Package: 1206 (3016 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: QTLP65 Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP651C3TR - 931189-QTLP651C3TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP651C3TR
931189-QTLP651C3TR
LED Indication - Discrete - QTLP651C3TR 931189-QTLP651C3TR
Manufacturer: ON Semiconductor Win Source Part Number: 931189-QTLP651C3TR Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric) Package: 1206 (3016 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: QTLP65 Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: ON Semiconductor
Win Source Part Number: 931189-QTLP651C3TR
Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric)
Package: 1206 (3016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: QTLP65
Categories: Optoelectronics
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
 - QTLP651C3TR - Rochester Electronics
Newburyport, MA, United States
Visible LED, Water Clear

Visible LED, Water Clear

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 931189-QTLP651C3TR QTLP651C3TR
Product Name LED Indication - Discrete - QTLP651C3TR
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details