onsemi LED Indication - Discrete - QTLP651C2TR QTLP651C2TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 755813-QTLP651C2TR Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: 1206 Status: Obsolete Lens Style: Round with Flat Top Lens Size: 1.10mm Dia Manufacturer Package: 1206 (3016 Metric) Height (Maximum): 1.50mm Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: QTLP651 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.00mm L x 1.50mm W Voltage - Forward (Vf): 2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 755813-QTLP651C2TR Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: 1206 Status: Obsolete Lens Style: Round with Flat Top Lens Size: 1.10mm Dia Manufacturer Package: 1206 (3016 Metric) Height (Maximum): 1.50mm Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: QTLP651 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.00mm L x 1.50mm W Voltage - Forward (Vf): 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP651C2TR
755813-QTLP651C2TR
LED Indication - Discrete - QTLP651C2TR 755813-QTLP651C2TR
Manufacturer: ON Semiconductor Win Source Part Number: 755813-QTLP651C2TR Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: 1206 Status: Obsolete Lens Style: Round with Flat Top Lens Size: 1.10mm Dia Manufacturer Package: 1206 (3016 Metric) Height (Maximum): 1.50mm Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: QTLP651 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.00mm L x 1.50mm W Voltage - Forward (Vf): 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 755813-QTLP651C2TR
Packaging: Tape and Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Current - Test: 10mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Supplier Device Package: 1206
Status: Obsolete
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
Manufacturer Package: 1206 (3016 Metric)
Height (Maximum): 1.50mm
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: QTLP651
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.00mm L x 1.50mm W
Voltage - Forward (Vf): 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 755813-QTLP651C2TR
Product Name LED Indication - Discrete - QTLP651C2TR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High brightness chip LED with reflector - SMLZN4BGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details