onsemi LED Indication - Discrete QTLP630C3TR

Description
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP630C3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP630C3TR-ND
LED Indication - Discrete QTLP630C3TR-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331885-QTLP630C3TR - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331885-QTLP630C3TR
Optoelectronics - LED Indication - Discrete 1331885-QTLP630C3TR
Manufacturer: onsemi Win Source Part Number: 1331885-QTLP630C3TR Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Yellow Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 10,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 585nm Height (Max): 1.20mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: QTLP630C3TR-NDR Base Product Number: QTLP63 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1331885-QTLP630C3TR
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Yellow
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 10,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 585nm
Height (Max): 1.20mm
Supplier Device Package: 0805
Case / Package: 0805 (2012 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: QTLP630C3TR-NDR
Base Product Number: QTLP63
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number QTLP630C3TR-ND 1331885-QTLP630C3TR
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers