onsemi Optics - LEDs - Light Pipes - QTLP614CRGBTR QTLP614CRGBTR

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199979-QTLP614CRGBT R Forward Voltage: 3.5 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 160 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199979-QTLP614CRGBT R Forward Voltage: 3.5 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 160 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - QTLP614CRGBTR - 1199979-QTLP614CRGBTR - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - QTLP614CRGBTR
1199979-QTLP614CRGBTR
Optics - LEDs - Light Pipes - QTLP614CRGBTR 1199979-QTLP614CRGBTR
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199979-QTLP614CRGBT R Forward Voltage: 3.5 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 160 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 80 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199979-QTLP614CRGBTR
Forward Voltage: 3.5 V
Luminous Intensity: 40 mcd
Forward Current: 20 mA
Viewing Angle: 160 °
Lens Color: Clear
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 80 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1199979-QTLP614CRGBTR
Product Name Optics - LEDs - Light Pipes - QTLP614CRGBTR
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15VW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers