onsemi Optics - LEDs - Light Pipes - QTLP613CIWTR QTLP613CIWTR

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201362-QTLP613CIWTR Forward Voltage: 3.15 V Luminous Intensity: 42 mcd Forward Current: 5 mA Lens Color: Clear Power Rating: 80 mW Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: White
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201362-QTLP613CIWTR Forward Voltage: 3.15 V Luminous Intensity: 42 mcd Forward Current: 5 mA Lens Color: Clear Power Rating: 80 mW Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - QTLP613CIWTR - 1201362-QTLP613CIWTR - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - QTLP613CIWTR
1201362-QTLP613CIWTR
Optics - LEDs - Light Pipes - QTLP613CIWTR 1201362-QTLP613CIWTR
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201362-QTLP613CIWTR Forward Voltage: 3.15 V Luminous Intensity: 42 mcd Forward Current: 5 mA Lens Color: Clear Power Rating: 80 mW Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: White

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201362-QTLP613CIWTR
Forward Voltage: 3.15 V
Luminous Intensity: 42 mcd
Forward Current: 5 mA
Lens Color: Clear
Power Rating: 80 mW
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Illumination Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1201362-QTLP613CIWTR
Product Name Optics - LEDs - Light Pipes - QTLP613CIWTR
Luminous Intensity 42 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers