onsemi QTLP610CRAGTR

Description
QTLP610 - Single Color LED, Red, Water Clear, 2mm
Request a Quote Datasheet
Description
QTLP610 - Single Color LED, Red, Water Clear, 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QTLP610CRAGTR - Rochester Electronics
Newburyport, MA, United States
QTLP610 - Single Color LED, Red, Water Clear, 2mm

QTLP610 - Single Color LED, Red, Water Clear, 2mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number QTLP610CRAGTR
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details