onsemi LED Indication - Discrete QTLP610CBTR

Description
Visible LED, Water Clear
Request a Quote Datasheet
Description
Visible LED, Water Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QTLP610CBTR - Rochester Electronics
Newburyport, MA, United States
Visible LED, Water Clear

Visible LED, Water Clear

Supplier's Site Datasheet
LED Indication - Discrete - QTLP610CBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP610CBTR-ND
LED Indication - Discrete QTLP610CBTR-ND
Blue 465nm LED Indication - Discrete 3.8V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.8V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP610CBTR
715858-QTLP610CBTR
LED Indication - Discrete - QTLP610CBTR 715858-QTLP610CBTR
Manufacturer: ON Semiconductor Win Source Part Number: 715858-QTLP610CBTR Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Blue Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Categories: Optoelectronics Supplier Device Package: SMD Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.10mm Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: QTLP610 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 715858-QTLP610CBTR
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Blue
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 430nm
Categories: Optoelectronics
Supplier Device Package: SMD
Status: Obsolete
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.10mm
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: QTLP610
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 3.8V

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number QTLP610CBTR QTLP610CBTR-ND 715858-QTLP610CBTR
Product Name LED Indication - Discrete LED Indication - Discrete - QTLP610CBTR
LED Package: 2-SMD, No Lead
LED Type Blue Blue; Blue
Peak Wavelength 430 nm (4300 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XZCM2CRK53WA-1VFDKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details