onsemi LED Indication - Discrete QTLP610C3TR

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP610C3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP610C3TR-ND
LED Indication - Discrete QTLP610C3TR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number QTLP610C3TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details