onsemi Optics - LEDs - Light Pipes - QTLP601CIWTR QTLP601CIWTR

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964924-QTLP601CIWTR Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Non-Compliant Illumination Color: White
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964924-QTLP601CIWTR Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Non-Compliant Illumination Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - QTLP601CIWTR - 964924-QTLP601CIWTR - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - QTLP601CIWTR
964924-QTLP601CIWTR
Optics - LEDs - Light Pipes - QTLP601CIWTR 964924-QTLP601CIWTR
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964924-QTLP601CIWTR Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Non-Compliant Illumination Color: White

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964924-QTLP601CIWTR
Mounting: SMD (SMT)
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Non-Compliant
Illumination Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 964924-QTLP601CIWTR
Product Name Optics - LEDs - Light Pipes - QTLP601CIWTR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details