onsemi Optoelectronics - LED Indication - Discrete QTLP320CR

Description
Win Source Part Number: 1087000-QTLP320CR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tube Standard Package: 2,160 Configuration: Standard Viewing Angle: 70° Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 70mA Wavelength - Dominant: 625nm Wavelength - Peak: 630nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: 4-PIN Power LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP320CR-NDR Base Product Number: QTLP32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1087000-QTLP320CR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tube Standard Package: 2,160 Configuration: Standard Viewing Angle: 70° Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 70mA Wavelength - Dominant: 625nm Wavelength - Peak: 630nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: 4-PIN Power LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP320CR-NDR Base Product Number: QTLP32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1087000-QTLP320CR
Optoelectronics - LED Indication - Discrete 1087000-QTLP320CR
Win Source Part Number: 1087000-QTLP320CR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tube Standard Package: 2,160 Configuration: Standard Viewing Angle: 70° Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 70mA Wavelength - Dominant: 625nm Wavelength - Peak: 630nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: 4-PIN Power LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP320CR-NDR Base Product Number: QTLP32 Product Status: Obsolete

Win Source Part Number: 1087000-QTLP320CR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tube
Standard Package: 2,160
Configuration: Standard
Viewing Angle: 70°
Voltage - Forward (Vf) (Typ): 2.3V
Current - Test: 70mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 630nm
Height (Max): 6.10mm
Mounting Type: Through Hole
Package / Case: 4-DIP (0.200", 5.08mm)
Supplier Device Package: 4-PIN Power LED
Dimension: 7.62mm L x 7.62mm W
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: QTLP320CR-NDR
Base Product Number: QTLP32
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1087000-QTLP320CR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details