onsemi Photo Sensor, 880Nm, Inverter O/p; No. Of Pins Onsemi QSE159

Description
PHOTO SENSOR, 880NM, INVERTER O/P; No. of Pins:3Pins; Diode Case Style:SIP; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:OPTOLOGICRoHS Compliant: Yes
Datasheet
Description
PHOTO SENSOR, 880NM, INVERTER O/P; No. of Pins:3Pins; Diode Case Style:SIP; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:OPTOLOGICRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Sensor, 880Nm, Inverter O/p; No. Of Pins Onsemi - 99AC4242 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 880Nm, Inverter O/p; No. Of Pins Onsemi
99AC4242
Photo Sensor, 880Nm, Inverter O/p; No. Of Pins Onsemi 99AC4242
PHOTO SENSOR, 880NM, INVERTER O/P; No. of Pins:3Pins; Diode Case Style:SIP; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:OPTOLOGICRoHS Compliant: Yes

PHOTO SENSOR, 880NM, INVERTER O/P; No. of Pins:3Pins; Diode Case Style:SIP; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:OPTOLOGICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 99AC4242
Product Name Photo Sensor, 880Nm, Inverter O/p; No. Of Pins Onsemi
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 50 mA
View Details
3 suppliers