onsemi Optoswitch; No. Of Pins Onsemi QSE158

Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:5mA RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Pins Onsemi - 92F2447 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Pins Onsemi
92F2447
Optoswitch; No. Of Pins Onsemi 92F2447
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:5mA RoHS Compliant: Yes

OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:880nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 92F2447
Product Name Optoswitch; No. Of Pins Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 50WQ03FNTRPBF - 1129004-50WQ03FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details