onsemi Infrared Photo Transistor, 880Nm; Wavelength Typ Onsemi QSE114

Description
INFRARED PHOTO TRANSISTOR, 880NM; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:-; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet
Description
INFRARED PHOTO TRANSISTOR, 880NM; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:-; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Photo Transistor, 880Nm; Wavelength Typ Onsemi - 46AC1458 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Photo Transistor, 880Nm; Wavelength Typ Onsemi
46AC1458
Infrared Photo Transistor, 880Nm; Wavelength Typ Onsemi 46AC1458
INFRARED PHOTO TRANSISTOR, 880NM; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:-; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (2 RoHS Compliant: Yes

INFRARED PHOTO TRANSISTOR, 880NM; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:-; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46AC1458
Product Name Infrared Photo Transistor, 880Nm; Wavelength Typ Onsemi
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers