onsemi Infrared Phototransistor, Npn, 880Nm,; Wavelength Typ Onsemi QSE113

Description
INFRARED PHOTOTRANSISTOR, NPN, 880NM,; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Side Looking; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
INFRARED PHOTOTRANSISTOR, NPN, 880NM,; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Side Looking; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Phototransistor, Npn, 880Nm,; Wavelength Typ Onsemi - 80K8596 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Phototransistor, Npn, 880Nm,; Wavelength Typ Onsemi
80K8596
Infrared Phototransistor, Npn, 880Nm,; Wavelength Typ Onsemi 80K8596
INFRARED PHOTOTRANSISTOR, NPN, 880NM,; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Side Looking; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

INFRARED PHOTOTRANSISTOR, NPN, 880NM,; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Side Looking; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80K8596
Product Name Infrared Phototransistor, Npn, 880Nm,; Wavelength Typ Onsemi
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details