onsemi Optoswitch; Wavelength Typ Onsemi QSD124

Description
OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Wavelength Typ Onsemi - 72K9314 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Wavelength Typ Onsemi
72K9314
Optoswitch; Wavelength Typ Onsemi 72K9314
OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes

OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes

Supplier's Site Datasheet
Photo Transistor, Npn, 880Nm, 5Mm; Wavelength Typ Onsemi - 31Y3730 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 880Nm, 5Mm; Wavelength Typ Onsemi
31Y3730
Photo Transistor, Npn, 880Nm, 5Mm; Wavelength Typ Onsemi 31Y3730
PHOTO TRANSISTOR, NPN, 880NM, 5MM; Wavelength Typ:880nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 880NM, 5MM; Wavelength Typ:880nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72K9314
Product Name Optoswitch; Wavelength Typ Onsemi
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details