INFRARED PHOTO TRANSISTOR, T-3/4; Wavelength Typ:940nm; Viewing Angle:24°; Power Consumption:75mW; No. of Pins:2Pins; Transistor Case Style:T-3/4 (1.8mm); Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 46AC1457 |
| Product Name | Infrared Photo Transistor, T-3/4; Wavelength Typ Onsemi |
| Peak Wavelength | 940 nm (9400 Å) |