onsemi Transistor, Photo, Npn, 940Nm, T-3/4; Wavelength Typ Onsemi QSB363

Description
TRANSISTOR, PHOTO, NPN, 940NM, T-3/4; Wavelength Typ:940nm; Viewing Angle:12°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 940NM, T-3/4; Wavelength Typ:940nm; Viewing Angle:12°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 940Nm, T-3/4; Wavelength Typ Onsemi - 52F8731 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 940Nm, T-3/4; Wavelength Typ Onsemi
52F8731
Transistor, Photo, Npn, 940Nm, T-3/4; Wavelength Typ Onsemi 52F8731
TRANSISTOR, PHOTO, NPN, 940NM, T-3/4; Wavelength Typ:940nm; Viewing Angle:12°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 940NM, T-3/4; Wavelength Typ:940nm; Viewing Angle:12°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52F8731
Product Name Transistor, Photo, Npn, 940Nm, T-3/4; Wavelength Typ Onsemi
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details