onsemi Optical Sensors - Optical Sensors - Photodiodes - QSB34CGR QSB34CGR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027062-QSB34CGR Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 30nA Active Area: 6.5mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027062-QSB34CGR Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 30nA Active Area: 6.5mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - QSB34CGR - 027062-QSB34CGR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - QSB34CGR
027062-QSB34CGR
Optical Sensors - Optical Sensors - Photodiodes - QSB34CGR 027062-QSB34CGR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027062-QSB34CGR Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 30nA Active Area: 6.5mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027062-QSB34CGR
Packaging: Reel - TR
Response Time: 50ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 120°
Wavelength: 940nm
Spectral Range: 400nm to 1100nm
Current - Dark (Typ): 30nA
Active Area: 6.5mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 2-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 027062-QSB34CGR
Product Name Optical Sensors - Optical Sensors - Photodiodes - QSB34CGR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T - 1010940-A1203LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers