onsemi
Phototransistors
QRD1114
Description
4L REFLECT SNSR
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
4L REFLECT SNSR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Phototransistors |
Phototransistors |
|
Product Number
|
1841082 |
1841403P |
|
Product Name
|
Phototransistors |
Phototransistors |
|
Phototransistor Type
|
Phototransistor
|
Phototransistor
|
|
Package Type
|
Custom 4l
|
|
|
Mounting Option
|
Custom 4l
|
|
|
Spectral Range
|
940 nm (9400 Å)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Phototransistor Type
Phototransistor
Package Type
Plastic
Peak Wavelength
800 nm (8000 Å)
View Details
OSRAM Opto Semiconductors
Phototransistor Type
Phototransistor
Mounting Option
Pastic Package (Leaded)
Peak Wavelength
860 nm (8600 Å)
View Details
4 suppliers
Phototransistor Type
Phototransistor
Material
Silicon
Package Type
Hermetic 3-pin TO-18
View Details
Phototransistor Type
Phototransistor
Material
Silicon
Features
Dome Lens
View Details