onsemi Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1134 QRB1134

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210456-QRB1134 Packaging: Bulk Response Time: 8μs, 8μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.150" (3.81mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210456-QRB1134 Packaging: Bulk Response Time: 8μs, 8μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.150" (3.81mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1134 - 210456-QRB1134 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1134
210456-QRB1134
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1134 210456-QRB1134
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210456-QRB1134 Packaging: Bulk Response Time: 8μs, 8μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.150" (3.81mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 210456-QRB1134
Packaging: Bulk
Response Time: 8μs, 8μs
Mounting: Chassis Mount
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.150" (3.81mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - QRB1134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
QRB1134
Sensors, Transducers - Optical Sensors - Reflective - Analog Output QRB1134
SNSR OPTO TRANS 3.81MM REFL C-MT

SNSR OPTO TRANS 3.81MM REFL C-MT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 210456-QRB1134 QRB1134
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1134 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2168529 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Lfcsp
Standards and Certifications RoHS
View Details