onsemi QED522

Description
Infrared LED, 4.675mm, 890nm
Request a Quote Datasheet
Description
Infrared LED, 4.675mm, 890nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QED522 - Rochester Electronics
Newburyport, MA, United States
Infrared LED, 4.675mm, 890nm

Infrared LED, 4.675mm, 890nm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number QED522
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers