onsemi Optoelectronics - LED Emitters - Infrared, UV, Visible QED123

Description
Win Source Part Number: 973506-QED123 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 250 Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 880nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QED123QT-ND,QED123QT ,QED123QT-NDL,QED123 -NDR,Q692895 Base Product Number: QED1
Request a Quote Datasheet
Description
Win Source Part Number: 973506-QED123 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 250 Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 880nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QED123QT-ND,QED123QT ,QED123QT-NDL,QED123 -NDR,Q692895 Base Product Number: QED1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
973506-QED123
Optoelectronics - LED Emitters - Infrared, UV, Visible 973506-QED123
Win Source Part Number: 973506-QED123 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 250 Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 880nm Radiant Intensity (Ie) Min @ If: 50mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QED123QT-ND,QED123QT ,QED123QT-NDL,QED123 -NDR,Q692895 Base Product Number: QED1

Win Source Part Number: 973506-QED123
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 250
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 18°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 880nm
Radiant Intensity (Ie) Min @ If: 50mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial, 5mm Dia (T 1 3/4)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: QED123QT-ND,QED123QT,QED123QT-NDL,QED123-NDR,Q692895
Base Product Number: QED1

Buy Now Datasheet
IR LEDs - 1841512P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1841512P
IR LEDs 1841512P
LED T13-4 ALGAAS

LED T13-4 ALGAAS

Supplier's Site
IR LEDs - 1841078 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1841078
IR LEDs 1841078
LED T13-4 ALGAAS

LED T13-4 ALGAAS

Supplier's Site
IR LEDs - 1841512 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1841512
IR LEDs 1841512
LED T13-4 ALGAAS

LED T13-4 ALGAAS

Supplier's Site
Ir Emitter, 880Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi - 72K9308 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 880Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi
72K9308
Ir Emitter, 880Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi 72K9308
IR EMITTER, 880NM, T-1 3/4, THROUGH HOLE; Viewing Angle:16°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:900ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 880NM, T-1 3/4, THROUGH HOLE; Viewing Angle:16°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:900ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 973506-QED123 1841512P 1841078 72K9308
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs IR LEDs Ir Emitter, 880Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi
Peak Wavelength 880 nm (8800 Å) 890 nm (8900 Å) 890 nm (8900 Å)
Viewing Angle 18 degrees 16 degrees
Optical Power Output 50 milliwatts
Forward Voltage 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details