onsemi Ir Emitter, 880Nm, T-1, Through Hole; Viewing Angle Onsemi QEC122

Description
IR EMITTER, 880NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:900ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 880NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:900ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 880Nm, T-1, Through Hole; Viewing Angle Onsemi - 52F8755 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 880Nm, T-1, Through Hole; Viewing Angle Onsemi
52F8755
Ir Emitter, 880Nm, T-1, Through Hole; Viewing Angle Onsemi 52F8755
IR EMITTER, 880NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:900ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 880NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:900ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52F8755
Product Name Ir Emitter, 880Nm, T-1, Through Hole; Viewing Angle Onsemi
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details