onsemi Infrared Emitter, 940Nm, T-3/4; Peak Wavelength Onsemi QEB363GR

Description
INFRARED EMITTER, 940NM, T-3/4; Peak Wavelength:940nm; Angle of Half Intensity:24°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):8mW/Sr; Rise Time:1µs; Fall Time tf:1µs; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 940NM, T-3/4; Peak Wavelength:940nm; Angle of Half Intensity:24°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):8mW/Sr; Rise Time:1µs; Fall Time tf:1µs; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 940Nm, T-3/4; Peak Wavelength Onsemi - 46AC1453 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 940Nm, T-3/4; Peak Wavelength Onsemi
46AC1453
Infrared Emitter, 940Nm, T-3/4; Peak Wavelength Onsemi 46AC1453
INFRARED EMITTER, 940NM, T-3/4; Peak Wavelength:940nm; Angle of Half Intensity:24°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):8mW/Sr; Rise Time:1µs; Fall Time tf:1µs; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER, 940NM, T-3/4; Peak Wavelength:940nm; Angle of Half Intensity:24°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):8mW/Sr; Rise Time:1µs; Fall Time tf:1µs; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 46AC1453
Product Name Infrared Emitter, 940Nm, T-3/4; Peak Wavelength Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details