onsemi Ir Emitter, 940Nm, T-3/4, Through Hole; Viewing Angle Onsemi QEB363

Description
IR EMITTER, 940NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
IR EMITTER, 940NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, T-3/4, Through Hole; Viewing Angle Onsemi - 83C0458 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, T-3/4, Through Hole; Viewing Angle Onsemi
83C0458
Ir Emitter, 940Nm, T-3/4, Through Hole; Viewing Angle Onsemi 83C0458
IR EMITTER, 940NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 940NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83C0458
Product Name Ir Emitter, 940Nm, T-3/4, Through Hole; Viewing Angle Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details