onsemi Motion Sensors - Motion Sensors - Accelerometers - PXLS60322AESR2 PXLS60322AESR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 740884-PXLS60322AESR 2 Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 1626+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 740884-PXLS60322AESR 2 Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 1626+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - PXLS60322AESR2
740884-PXLS60322AESR2
Motion Sensors - Motion Sensors - Accelerometers - PXLS60322AESR2 740884-PXLS60322AESR2
Manufacturer: ON Semiconductor Win Source Part Number: 740884-PXLS60322AESR 2 Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 1626+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 740884-PXLS60322AESR2
Manufacturer Homepage: www.onsemi.com
Reference case: QFN
Reference Date Code: 1626+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 740884-PXLS60322AESR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - PXLS60322AESR2
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011426-00 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 500 g
Frequency Range 2 to 15000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details