Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239187-PN4091
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
JFET N-Channel 40V 625mW Through Hole TO-92-3
JFET N-CH 40V 0.625W TO92 Product overview: PN4091 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.625W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.625W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-PN4091 can be used for catalog matching and distributor lookup.
JFET N-CH 40V TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1239187-PN4091 | PN4091-ND | 288-PN4091 | PN4091 |
| Product Name | JFETs (Junction Field Effect) - PN4091 | JFETs | 40V 0.625W Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | 30 Ohms |