onsemi Single Bipolar Transistors PN100A

Description
Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN100A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN100A-ND
Single Bipolar Transistors PN100A-ND
Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN100A - 930809-PN100A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN100A
930809-PN100A
TRANSISTORS - Transistors (BJT) - Single - PN100A 930809-PN100A
Manufacturer: ON Semiconductor Win Source Part Number: 930809-PN100A Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: PN100 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 930809-PN100A
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: PN100
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Transistor, Npn, 45V, 0.5A, To-92-3; Transistor Polarity Onsemi - 46AC1449 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.5A, To-92-3; Transistor Polarity Onsemi
46AC1449
Transistor, Npn, 45V, 0.5A, To-92-3; Transistor Polarity Onsemi 46AC1449
TRANSISTOR, NPN, 45V, 0.5A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:250MHz; Power Dissipation Pd:625mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, NPN, 45V, 0.5A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:250MHz; Power Dissipation Pd:625mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN100A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN100A
TRANS NPN 45V 0.5A TO92-3

TRANS NPN 45V 0.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number PN100A-ND 930809-PN100A 46AC1449 PN100A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN100A Transistor, Npn, 45V, 0.5A, To-92-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-3; TO-92
Transistor Type Transistor, Npn, 45V, 0.5A, To-92-3; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 295539 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details