Win Source Part Number: 1015817-PCS2I2309NZG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: *
Package: Cut Tape (CT),
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-PCS2I2309NZG16S
Base Product Number: PCS2I2
Product Status: Obsolete
Low Skew Clock Driver, S Series, 9 True Output(s), 0 Inverted Output(s), PDSO16
IC CLK BUF 1:9 133.33MHZ 16SOIC
IC CLK BUF 1:9 133.33MHZ 16SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1015817-PCS2I2309NZG16SR | PCS2I2309NZG16SR | PCS2I2309NZG16SROSCT-ND | PCS2I2309NZG16SR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |