Manufacturer: ON Semiconductor
Win Source Part Number: 1236508-PCP1402-TD-H
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta)
Family Name: PCP1402
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-89/PCP-2
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 3.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 4.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 210pF @ 20V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.4 Ohm @ 600mA, 10V
Alternative Parts (Cross-Reference): TN2425N8; TN2425N8-G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel JFET, 250V, 1.2A, 2.4Ω, SOT-89, SM Product overview: PCP1402-TD-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 1.2A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.2A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PCP1402-TD-H can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 1.2A SOT89
MOSFET N-CH 250V 1.2A SOT89
MOSFET Transistor, N Channel, 1.2 A, 250 V, 1.8 ohm, 10 V, 3.5 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1236508-PCP1402-TD-H | 278-PCP1402-TD-H | PCP1402-TD-H | PCP1402-TD-H | PCP1402-TD-H | 31Y3310 |
| Product Name | Electrical Parts - PCP1402-TD-H | N-Channel 250V 1.2A SOT-89 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 1.2 A, 250 V, 1.8 Ohm, 10 V, 3.5 V Rohs Compliant Onsemi |
| QG | 4.2 nC | |||||
| PD | 3500 milliwatts | 3500 milliwatts | 3500 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | SOT3; SOT89 | SOT89; TO-243AA | TO-243AA | TO-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |