onsemi P-Channel MOSFET Transistor PCP1302

Description
P-Channel Power MOSFET Product overview: PCP1302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PCP1302 can be used for catalog matching and distributor lookup.
Request a Quote
Description
P-Channel Power MOSFET Product overview: PCP1302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PCP1302 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
285-PCP1302
P-Channel MOSFET Transistor 285-PCP1302
P-Channel Power MOSFET Product overview: PCP1302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PCP1302 can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET Product overview: PCP1302 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PCP1302 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302 - 1236506-PCP1302 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302
1236506-PCP1302
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302 1236506-PCP1302
Manufacturer: ON Semiconductor Win Source Part Number: 1236506-PCP1302 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1236506-PCP1302
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-PCP1302 1236506-PCP1302
Product Name P-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSZ146N10LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0146 ohms
View Details
Power MOSFETs - SuperFAP-E3S Model: FML16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details