onsemi I/O Expanders PCA9655EMTTXG

Description
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PCA9655EMTTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V QFN Interface Transceiver IC
749-PCA9655EMTTXG
16-bit 5.5V QFN Interface Transceiver IC 749-PCA9655EMTTXG
16-Bit I2C I/O Expander, 5.5V, QFN-24 Product overview: PCA9655EMTTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9655EMTTXG can be used for catalog matching and distributor lookup.

16-Bit I2C I/O Expander, 5.5V, QFN-24 Product overview: PCA9655EMTTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9655EMTTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1126955-PCA9655EMTTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1126955-PCA9655EMTTXG
Integrated Circuits (ICs) - Interface - I/O Expanders 1126955-PCA9655EMTTXG
Win Source Part Number: 1126955-PCA9655EMTTX G Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 42mA Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -55°C ~ 125°C Clock Frequency: 100 kHz Alternative Parts (Cross-Reference): PCA9655EMTTXG.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: PCA9655EMTTXGOSTR,PC A9655EMTTXGOSCT,PCA9 655EMTTXGOSDKR,PCA96 55EMTTXG-ND Base Product Number: PCA9655

Win Source Part Number: 1126955-PCA9655EMTTXG
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 42mA
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 100 kHz
Alternative Parts (Cross-Reference): PCA9655EMTTXG.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: PCA9655EMTTXGOSTR,PCA9655EMTTXGOSCT,PCA9655EMTTXGOSDKR,PCA9655EMTTXG-ND
Base Product Number: PCA9655

Buy Now Datasheet
I/O Expanders - PCA9655EMTTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9655EMTTXG
I/O Expanders PCA9655EMTTXG
I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9655EMTTXG - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9655EMTTXG
I/O Expanders PCA9655EMTTXG
IC I/O EXPANDER I2C 16B QFN-24

IC I/O EXPANDER I2C 16B QFN-24

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9655EMTTXG
Interface - I/O Expanders PCA9655EMTTXG
Interface - I/O Expanders I2C I/O EXPANDER

Interface - I/O Expanders I2C I/O EXPANDER

Buy Now Datasheet
I/o Expander, 16Bit, 1Mhz, Wqfn-24; Chip Configuration Onsemi - 42AC1836 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 1Mhz, Wqfn-24; Chip Configuration Onsemi
42AC1836
I/o Expander, 16Bit, 1Mhz, Wqfn-24; Chip Configuration Onsemi 42AC1836
I/O EXPANDER, 16BIT, 1MHZ, WQFN-24; Chip Configuration:16bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:24Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 1MHZ, WQFN-24; Chip Configuration:16bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:24Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9655EMTTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9655EMTTXG
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9655EMTTXG
IC XPNDR 100KHZ I2C SMBUS 24QFN

IC XPNDR 100KHZ I2C SMBUS 24QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9655EMTTXGOSTR-ND 749-PCA9655EMTTXG 1126955-PCA9655EMTTXG PCA9655EMTTXG PCA9655EMTTXG PCA9655EMTTXG 42AC1836 PCA9655EMTTXG
Product Name I/O Expanders 16-bit 5.5V QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders I/O Expanders Interface - I/O Expanders I/o Expander, 16Bit, 1Mhz, Wqfn-24; Chip Configuration Onsemi Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V Other
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN74ABT162500 18-Bit Universal Bus Transceivers With 3-State Outputs - 74ABT162500DLRG4 - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5
View Details
4 suppliers