I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
16-Bit I/O Expander, I2C, 1.65-5.5V, 100kHz, TSSOP Product overview: PCA9655EDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 100kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, 100kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9655EDTR2G can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 16B 24-TSSOP
IC XPND 100KHZ I2C SMBUS 24TSSOP
I/O EXPANDER, 16BIT, 1MHZ, TSSOP-24; Chip Configuration:16bit;
I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9655EDTR2GOSTR-ND | 749-PCA9655EDTR2G | PCA9655EDTR2G | PCA9655EDTR2G | 81Y7099 | PCA9655EDTR2G |
| Product Name | I/O Expanders | 16-bit 5.5V 100kHz TSSOP Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 16Bit, 1Mhz, Tssop-24; Chip Configuration Onsemi | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V | Other; 1.65V ~ 5.5V | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |