onsemi 8-bit Interface Transceiver IC PCA9654EDTR2G

Description
I/O Expander, I2C / SMBus, 8-bit, with Interrupt, 2500-REEL Product overview: PCA9654EDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9654EDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I/O Expander, I2C / SMBus, 8-bit, with Interrupt, 2500-REEL Product overview: PCA9654EDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9654EDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Interface Transceiver IC
749-PCA9654EDTR2G
8-bit Interface Transceiver IC 749-PCA9654EDTR2G
I/O Expander, I2C / SMBus, 8-bit, with Interrupt, 2500-REEL Product overview: PCA9654EDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9654EDTR2G can be used for catalog matching and distributor lookup.

I/O Expander, I2C / SMBus, 8-bit, with Interrupt, 2500-REEL Product overview: PCA9654EDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9654EDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCA9654EDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 100kHz 16-TSSOP

I/O Expander 8 I²C 100kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - PCA9654EDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 100kHz 16-TSSOP

I/O Expander 8 I²C 100kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - PCA9654EDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 100kHz 16-TSSOP

I/O Expander 8 I²C 100kHz 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1370764-PCA9654EDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1370764-PCA9654EDTR2G
Integrated Circuits (ICs) - Interface - I/O Expanders 1370764-PCA9654EDTR2G
Win Source Part Number: 1370764-PCA9654EDTR2 G Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: POR Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PCA9654 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Clock Frequency: 100 kHz Number of I/O: 8 Interface: I²C Interrupt Output: Yes

Win Source Part Number: 1370764-PCA9654EDTR2G
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: POR
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: PCA9654
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Clock Frequency: 100 kHz
Number of I/O: 8
Interface: I²C
Interrupt Output: Yes

Buy Now Datasheet
I/O Expanders - PCA9654EDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9654EDTR2G
I/O Expanders PCA9654EDTR2G
I/O Expander 8 I²C 100 kHz 16-TSSOP

I/O Expander 8 I²C 100 kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - PCA9654EDTR2G - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9654EDTR2G
I/O Expanders PCA9654EDTR2G
IC I/O EXPANDER 8BIT I2C 16TSSOP

IC I/O EXPANDER 8BIT I2C 16TSSOP

Supplier's Site Datasheet
Interface - I/O Expanders - PCA9654EDTR2G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9654EDTR2G
Interface - I/O Expanders PCA9654EDTR2G
Interface - I/O Expanders 8-BIT I/O EXPANDER FOR I2

Interface - I/O Expanders 8-BIT I/O EXPANDER FOR I2

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9654EDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9654EDTR2G
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9654EDTR2G
IC XPNDR 100KHZ I2C 16TSSOP

IC XPNDR 100KHZ I2C 16TSSOP

Supplier's Site
I/o Expander, Aec-Q100, 8Bit, Tssop-16; Chip Configuration Onsemi - 42AC1835 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, Aec-Q100, 8Bit, Tssop-16; Chip Configuration Onsemi
42AC1835
I/o Expander, Aec-Q100, 8Bit, Tssop-16; Chip Configuration Onsemi 42AC1835
I/O EXPANDER, AEC-Q100, 8BIT, TSSOP-16; Chip Configuration:8bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O sRoHS Compliant: Yes

I/O EXPANDER, AEC-Q100, 8BIT, TSSOP-16; Chip Configuration:8bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O sRoHS Compliant: Yes

Supplier's Site
I/o Expander, 8Bit, 1Mhz, Tssop-16; Chip Configuration Onsemi - 50AC6543 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 1Mhz, Tssop-16; Chip Configuration Onsemi
50AC6543
I/o Expander, 8Bit, 1Mhz, Tssop-16; Chip Configuration Onsemi 50AC6543
I/O EXPANDER, 8BIT, 1MHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 1MHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PCA9654EDTR2G PCA9654EDTR2GOSCT-ND 1370764-PCA9654EDTR2G PCA9654EDTR2G PCA9654EDTR2G PCA9654EDTR2G PCA9654EDTR2G 42AC1835 50AC6543
Product Name 8-bit Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/o Expander, Aec-Q100, 8Bit, Tssop-16; Chip Configuration Onsemi I/o Expander, 8Bit, 1Mhz, Tssop-16; Chip Configuration Onsemi
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers