Manufacturer: ON Semiconductor
Win Source Part Number: 133115-PCA9617ADMR2G
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-Micro
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
I2C Repeater 1.8V/2.5V/3.3V/5V 8-Pin Micro T/R Product overview: PCA9617ADMR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9617ADMR2G can be used for catalog matching and distributor lookup.
IC Interface Type:Serial; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC REPEATER I2C BUS MICRO8
Buffer, ReDriver 1 Channel 8-MSOP
IC REPEATER I2C BUS MICRO8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 133115-PCA9617ADMR2G | 756-PCA9617ADMR2G | 13AC6227 | PCA9617ADMR2G | PCA9617ADMR2G | PCA9617ADMR2G |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9617ADMR2G | 1.8V 2.5V 3.3V Interface Transceiver IC | Ic Interface Type Onsemi | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.2V | Other | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |