Voltage Level Translator Bidirectional 1 Circuit 2 Channel US8
IC TRNSLTR BIDIRECTIONAL US8
LEVEL TRANSLATOR, 2I/P, US8; No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:US8; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL US8
IC TRNSLTR BIDIRECTIONAL US8
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | PCA9306USG | PCA9306USG | 42Y0915 | PCA9306USG | PCA9306USG |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Level Translator, 2I/p, Us8; No. Of Inputs Onsemi | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | 8-VFSOP (0.091\", 2.30mm Width) | 8-VFSOP (0.091", 2.30mm Width) | |||
| Output Type | Open Drain; Open Drain | Open Drain | |||
| Features | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |