VOLT LEVEL TRANSLATOR, DUAL, UDFN-8; No. of Inputs:1; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:UQFN; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 8UQFN
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-UQFN (1.6x1.6)
IC TRNSLTR BIDIRECTIONAL 8UQFN
| Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 14AC4821 | PCA9306AMUTCG | PCA9306AMUTCG | PCA9306AMUTCG |
| Product Name | Volt Level Translator, Dual, Udfn-8; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Features | RoHS | RoHS | Auto-direction Sensing | |
| Input Voltage | 0.0 to 5.5 volts | |||
| Propagation Delay | 1.5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |