Nexperia B.V. Dual supply translating transceiver; auto direction sensing; 3-state NXB0101GMX

Description
The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Description
The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing and 3-state outputs, enabling bidirectional voltage level translation between supply rails of 1.2 V to 3.6 V and 1.65 V to 5.5 V. The NXB0101GM variant is housed in an XSON6 package with dimensions of 1 × 1.45 × 0.5 mm and operates over the temperature range of -40 °C to +125 °C. It includes I_OFF circuitry for partial power-down operation, accepts input voltages up to 5.5 V, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (2500 V) for the A port, class 3B (15000 V) for the B port, and ANSI/ESDA/JEDEC JS-002 class C3 (1500 V) for CDM. Latch-up performance exceeds 100 mA per JESD 78B Class II.

Datasheet Summary
Powered by GS/AI

The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing and 3-state outputs, enabling bidirectional voltage level translation between supply rails of 1.2 V to 3.6 V and 1.65 V to 5.5 V. The NXB0101GM variant is housed in an XSON6 package with dimensions of 1 × 1.45 × 0.5 mm and operates over the temperature range of -40 °C to +125 °C. It includes I_OFF circuitry for partial power-down operation, accepts input voltages up to 5.5 V, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (2500 V) for the A port, class 3B (15000 V) for the B port, and ANSI/ESDA/JEDEC JS-002 class C3 (1500 V) for CDM. Latch-up performance exceeds 100 mA per JESD 78B Class II.

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0101GMX - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; auto direction sensing; 3-state
NXB0101GMX
Dual supply translating transceiver; auto direction sensing; 3-state NXB0101GMX
The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C

The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Multiple package options
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXB0101GMXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0101GMXTR-ND
Translators, Level Shifters 1727-NXB0101GMXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0101GMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0101GMXDKR-ND
Translators, Level Shifters 1727-NXB0101GMXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0101GMXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0101GMXCT-ND
Translators, Level Shifters 1727-NXB0101GMXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371022-NXB0101GMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371022-NXB0101GMX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371022-NXB0101GMX
Win Source Part Number: 1371022-NXB0101GMX Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-XFDFN Supplier Device Package: 6-XSON, SOT886 (1.45x1) Base Product Number: NXB0101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 5.5 V

Win Source Part Number: 1371022-NXB0101GMX
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFDFN
Supplier Device Package: 6-XSON, SOT886 (1.45x1)
Base Product Number: NXB0101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXB0101GMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXB0101GMX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXB0101GMX
IC TRANSLTR BIDIRECTIONAL 6XSON

IC TRANSLTR BIDIRECTIONAL 6XSON

Supplier's Site
Logic - Translators, Level Shifters - NXB0101GMX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXB0101GMX
Logic - Translators, Level Shifters NXB0101GMX
NXB0101GM/SOT886/XSO N6

NXB0101GM/SOT886/XSON6

Supplier's Site Datasheet
Translators, Level Shifters - NXB0101GMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXB0101GMX
Translators, Level Shifters NXB0101GMX
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia - 71AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia
71AH5344
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia 71AH5344
TRANSLATING TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXB0101GMX 1727-NXB0101GMXTR-ND 1371022-NXB0101GMX NXB0101GMX NXB0101GMX NXB0101GMX 71AH5344
Product Name Dual supply translating transceiver; auto direction sensing; 3-state Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia
Package Type SOT886 SOT886 6-XFDFN 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0108BQX - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Translators, Level Shifters - 1727-4517-2-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-74LVCH2T45GS,115DKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102UNAZ - Nexperia B.V.
Specs
Package Type SOT8023-1 SOT8023-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
3 suppliers