onsemi PMIC - PMIC - Power Management - Specialized - PACVGA200QR PACVGA200QR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 026375-PACVGA200QR Packaging: Reel - TR Applications: ESD Protection, VGA Port Mounting: SMD (SMT) Family Name: PACVGA200QR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 5V Operating Supply Current: 10μA Alternative Parts (Cross-Reference): PACVGA200; Introduction Date: October 10, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 026375-PACVGA200QR Packaging: Reel - TR Applications: ESD Protection, VGA Port Mounting: SMD (SMT) Family Name: PACVGA200QR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 5V Operating Supply Current: 10μA Alternative Parts (Cross-Reference): PACVGA200; Introduction Date: October 10, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PACVGA200QR - 026375-PACVGA200QR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PACVGA200QR
026375-PACVGA200QR
PMIC - PMIC - Power Management - Specialized - PACVGA200QR 026375-PACVGA200QR
Manufacturer: ON Semiconductor Win Source Part Number: 026375-PACVGA200QR Packaging: Reel - TR Applications: ESD Protection, VGA Port Mounting: SMD (SMT) Family Name: PACVGA200QR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 5V Operating Supply Current: 10μA Alternative Parts (Cross-Reference): PACVGA200; Introduction Date: October 10, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 026375-PACVGA200QR
Packaging: Reel - TR
Applications: ESD Protection, VGA Port
Mounting: SMD (SMT)
Family Name: PACVGA200QR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 5V
Operating Supply Current: 10μA
Alternative Parts (Cross-Reference): PACVGA200;
Introduction Date: October 10, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - PACVGA200QR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PACVGA200QR
Power Management - Specialized PACVGA200QR
ESD Protection, VGA Port PMIC 24-QSOP

ESD Protection, VGA Port PMIC 24-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 026375-PACVGA200QR PACVGA200QR
Product Name PMIC - PMIC - Power Management - Specialized - PACVGA200QR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTR - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details